ASUS logo

ASUS PRIME B560M-A Intel B560 LGA 1200 (Socket H5) micro ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
286495
Info modified on:
30 Oct 2024, 13:03:21
Short summary description ASUS PRIME B560M-A Intel B560 LGA 1200 (Socket H5) micro ATX:

ASUS PRIME B560M-A, Intel, LGA 1200 (Socket H5), Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, DDR4-SDRAM, 128 GB, DIMM

Long summary description ASUS PRIME B560M-A Intel B560 LGA 1200 (Socket H5) micro ATX:

ASUS PRIME B560M-A. Processor manufacturer: Intel, Processor socket: LGA 1200 (Socket H5), Compatible processor series: Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA, Supported storage drive types: HDD & SSD. Maximum resolution: 4096 x 2304 pixels. USB connector type: USB Type-A, USB Type-C

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.