ASUS logo

ASUS ROG Maximus XIII Extreme Glacial Intel Z590 LGA 1200 (Socket H5) Extended ATX

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144352
Info modified on:
19 Mar 2025, 16:25:49
Short summary description ASUS ROG Maximus XIII Extreme Glacial Intel Z590 LGA 1200 (Socket H5) Extended ATX:

ASUS ROG Maximus XIII Extreme Glacial, Intel, LGA 1200 (Socket H5), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel Pentium G, LGA 1200 (Socket H5), DDR4-SDRAM, 128 GB

Long summary description ASUS ROG Maximus XIII Extreme Glacial Intel Z590 LGA 1200 (Socket H5) Extended ATX:

ASUS ROG Maximus XIII Extreme Glacial. Processor manufacturer: Intel, Processor socket: LGA 1200 (Socket H5), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel Pentium G. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD. Parallel processing technology support: 2-Way SLI, Maximum resolution: 3840 x 2160 pixels. USB connector type: USB Type-A, USB Type-C

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.