ASUS logo

ASUS Prime B450M-K II AMD B450 Socket AM4 micro ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
388427
Info modified on:
03 Jun 2025, 09:23:23
Short summary description ASUS Prime B450M-K II AMD B450 Socket AM4 micro ATX:

ASUS Prime B450M-K II, AMD, Socket AM4, AMD Ryzen 2000 Series, AMD Ryzen Threadripper 1000 Series, AMD Ryzen Threadripper 2000 Series, DDR4-SDRAM, 64 GB, DIMM

Long summary description ASUS Prime B450M-K II AMD B450 Socket AM4 micro ATX:

ASUS Prime B450M-K II. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD Ryzen 2000 Series, AMD Ryzen Threadripper 1000 Series, AMD Ryzen Threadripper 2000 Series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, PCI Express 3.0, SATA III, RAID levels: 0, 1, 10. Ethernet interface type: Gigabit Ethernet. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: AMD

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.