ASUS logo

ASUS PRIME H410M-R Intel H410 LGA 1200 (Socket H5) micro ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55380
Info modified on:
16 Feb 2025, 16:27:47
Short summary description ASUS PRIME H410M-R Intel H410 LGA 1200 (Socket H5) micro ATX:

ASUS PRIME H410M-R, Intel, LGA 1200 (Socket H5), Intel® Celeron®, Intel® Core™ X-series, Intel Pentium G, LGA 1200 (Socket H5), DDR4-SDRAM, 64 GB

Long summary description ASUS PRIME H410M-R Intel H410 LGA 1200 (Socket H5) micro ATX:

ASUS PRIME H410M-R. Processor manufacturer: Intel, Processor socket: LGA 1200 (Socket H5), Compatible processor series: Intel® Celeron®, Intel® Core™ X-series, Intel Pentium G. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA. LAN controller: Realtek RTL8111H. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.