ASUS logo

ASUS TUF Gaming B550-PLUS AMD B550 Socket AM4 ATX

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
430209
Info modified on:
02 Jun 2025, 08:40:38
Short summary description ASUS TUF Gaming B550-PLUS AMD B550 Socket AM4 ATX:

ASUS TUF Gaming B550-PLUS, AMD, Socket AM4, AMD Ryzen 3000 Series, Socket AM4, DDR4-SDRAM, 128 GB

Long summary description ASUS TUF Gaming B550-PLUS AMD B550 Socket AM4 ATX:

ASUS TUF Gaming B550-PLUS. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD Ryzen 3000 Series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA, RAID levels: 0, 1, 10. Parallel processing technology support: 2-Way CrossFireX. Ethernet interface type: 2.5 Gigabit Ethernet, LAN controller: Realtek RTL8125B

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.