ASUS logo

ASUS TUF GAMING B550M PLUS (WI-FI) AMD B550 Socket AM4 micro ATX

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
213368
Info modified on:
14 Feb 2025, 15:50:58
Short summary description ASUS TUF GAMING B550M PLUS (WI-FI) AMD B550 Socket AM4 micro ATX:

ASUS TUF GAMING B550M PLUS (WI-FI), AMD, Socket AM4, AMD Ryzen 3000 Series, DDR4-SDRAM, 128 GB, DIMM

Long summary description ASUS TUF GAMING B550M PLUS (WI-FI) AMD B550 Socket AM4 micro ATX:

ASUS TUF GAMING B550M PLUS (WI-FI). Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD Ryzen 3000 Series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax). Motherboard form factor: micro ATX, Motherboard chipset family: AMD, Motherboard chipset: AMD B550

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.