location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS PRIME H410M-A Intel H410 LGA 1200 (Socket H5) micro ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRIME H410M-A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90MB13G0-M0EAY0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4718017569675 show
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115230
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2023 16:21:58
The date of the most recent change of the data-sheet in Icecat's system
ASUS 90MB13G0-M0EAY0 user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS PRIME H410M-A Intel H410 LGA 1200 (Socket H5) micro ATX
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel LGA 1200 socket: Ready for 10th Gen Intel Core processors
  • - 5X Protection III: Multiple hardware safeguards for all-round protection
  • - ASUS OptiMem: Careful routing of traces and vias to preserve signal integrity for improved memory stability
  • - Ultrafast connectivity: M.2, 1 Gb Ethernet, USB 3.2 Gen 1 Type-A
Long product name ASUS PRIME H410M-A Intel H410 LGA 1200 (Socket H5) micro ATX :
The short editorial description of ASUS PRIME H410M-A Intel H410 LGA 1200 (Socket H5) micro ATX

Intel H410, Socket 1200, 2x DDR4 DIMM, 1G LAN, PCI Express 3.0 x16, M.2, SATA III, PS/2, DVI-D, VGA, HDMI, USB 3.2, mATX, 226x203 mm
More>>>
ASUS PRIME H410M-A Intel H410 LGA 1200 (Socket H5) micro ATX:
The official marketing text of ASUS PRIME H410M-A Intel H410 LGA 1200 (Socket H5) micro ATX as supplied by the manufacturer

ASUS Prime series is expertly engineered to unleash the full potential of 10th Gen Intel Core processors. Boasting a robust power design, comprehensive cooling solutions and intelligent tuning options, Prime H410 series motherboards provide daily users and DIY PC builders a range of performance tuning options via included software and hardware.

Tune It Your Way
Comprehensive controls form the foundation of the ASUS Prime series. The Prime H410 motherboard packs flexible tools to tune every aspect of your system, enabling you to tweak performance settings to perfectly match the way you work – maximizing your productivity.

UEFI BIOS
The renowned ASUS UEFI BIOS provides everything you need to configure, tweak and tune your system. It offers intelligently simplified options for PC DIY beginners, as well as comprehensive features for seasoned veterans.

Advanced Tuning for Serious Tweakers
An intuitive Advanced mode offered via the UEFI lets you take complete control. A built-in search feature makes it easy to find options, and various Advanced functions let you intelligently make nuanced adjustments so you can dial in performance just the way you want.

Search Function
Quickly and easily find the option or setting you need.

ASUS User Profile
Port configuration settings between different BIOS versions or share them with friends.

Quick and Simple Setup
EZ mode displays vital settings and stats and also offers guided wizards, drag-and-drop functionality, and one-click application of important settings — all to help you get your rig up and running in no time.

Intuitive Graphical Fan Control
Fine-tune individual fan settings simply by dragging a curve with the mouse.

EZ XMP
Improve DRAM performance with one click.

Cool to the Core
Prime H410 series is engineered with an array of hybrid fan headers to ensure your rig stays cool and stable under intense workloads.

Build on a Solid Foundation
Prime H410 series is built to handle the additional cores and increased bandwidth of 10th Generation Intel Core processors. A H410 motherboard provides all the fundamentals to boost daily productivity, so your system will be ready for action with stable power, intuitive cooling and flexible transfer options.

ASUS OptiMem
Revisions to the motherboard's trace routing provide the latest Intel processors with unrestricted access to memory bandwidth. ASUS OptiMem technology carefully maps memory signal pathways across different PCB layers to reduce vias and adds shielding zones that significantly reduce crosstalk.

ASUS OptiMem benefits:
- Improved memory stability and compatibility
- Allows lower memory latencies at equivalent voltages
- Improved memory frequency margin

M.2 (up to 16 Gbps)
M.2 slot supports data-transfer speeds of up to 16 Gbps via x2 PCI Express 3.0 bandwidth, enabling quicker boot-up and app load times with OS or application drives.

USB 3.2 Gen 1 Type-A
Numerous USB ports support high-end rigs loaded with peripherals, including a rear-panel USB Type-A connectors with fast USB 3.2 Gen 1 connectivity for compatible cases.

Little Things Make a Big Difference
Prime H410 series add the nuanced details that improve every experience, exclusive codecs that provide pristine audio quality let you customize your system to create a uniquely personal look.

Outstanding Audio
Combined onboard features deliver elevated audio
Intelligent design and premium hardware create audio quality unlike anything you've ever experienced.

Audio Shielding
Separates analog/digital signal domains, significantly reducing multi-lateral interference.

Separate Layer for Left and Right Tracks
Ensures minimal crosstalk between audio paths.

Premium Japanese Capacitors
Premium parts provide an immersive sound signature, with exceptional fidelity.

Armoury Crate
Armoury Crate is a new software utility designed to give you centralized control of supported products, from a single intuitive interface. Armoury Crate provides control of settings for ASUS products, including keyboard and mouse preferences. This software even features dedicated product registration and highlight to help you stay in touch with the ASUS community.

SafeSlot Core
SafeSlot Core is the ASUS-exclusive PCIe slot. Featuring a fortified design that's anchored to the motherboard by a special hook, Safeslot Core provides 1.6X-stronger retention and 1.3X-greater shearing resistance than standard expansion slots.

Overvoltage Protection
World-class circuit-protecting power design
An exclusive circuit design with built-in voltage regulators to protect your motherboard from damage caused by unexpected high-level voltages from unstable or inferior power supplies.

DRAM Overcurrent Protection
Short-circuit damage prevention
Onboard resettable fuses prevent overcurrent and short-circuit damage. This extends beyond I/O ports to DRAM to safeguard the lifespan of your system and connected devices.

Stainless-Steel Back I/O
3X corrosion-resistance for greater durability
Corrosion-resistant stainless-steel back I/O panels bonded with chromium oxide have a lifespan that's three times longer than ordinary panels.

LANGuard
Pumped-up throughput 2.5X higher surge tolerance
ASUS LANGuard is a hardware-level network protection feature that integrates advanced signal-coupling technology and premium anti-EMI surface-mounted capacitors to improve throughput and ensure a more reliable connection.

1000+
Compatible devices and components

The Prime H410 series provides superior compatibility with thousands of components and our Qualified Vendor List (QVL) identifies memory compatibility, giving you more choices for worry-free PC-building experiences.

8000+
Validation hours

Every ASUS motherboard is subjected to more than 8,000 hours of stringent tests, including burn-in, environmental, compatibility, software and safety tests to confirm their durability. ASUS reliability surpasses industry standards, ensuring that every component is designed to function flawlessly in any environment.

Short summary description ASUS PRIME H410M-A Intel H410 LGA 1200 (Socket H5) micro ATX:
This short summary of the ASUS PRIME H410M-A Intel H410 LGA 1200 (Socket H5) micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS PRIME H410M-A, Intel, LGA 1200 (Socket H5), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®, DDR4-SDRAM, 64 GB, DIMM

Long summary description ASUS PRIME H410M-A Intel H410 LGA 1200 (Socket H5) micro ATX:
This is an auto-generated long summary of ASUS PRIME H410M-A Intel H410 LGA 1200 (Socket H5) micro ATX based on the first three specs of the first five spec groups.

ASUS PRIME H410M-A. Processor manufacturer: Intel, Processor socket: LGA 1200 (Socket H5), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, Supported storage drive types: HDD & SSD. HDMI version: 1.4b. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111H

All-Around Energy Efficiency

The Energy Processing Unit (EPU) automatically optimizes power consumption and maximizes energy savings with Away mode — a smart setting that creates an extreme energy-saving scenario by shutting down unused I/O controllers.

Flexible cooling controls

Prime 400 Series motherboards offer comprehensive control over system fans, via the included Fan Xpert 2+ software. Auto-Tuning mode intelligently configures all parameters with a single click.

Precise Digital Power Control

The Digi+ voltage-regulator module (VRM) delivers real-time control over voltage droop, automatically switching frequency and power-efficiency settings. It also allows you to fine-tune your CPU for ultimate stability and performance.

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 1200 (Socket H5)
Compatible processor series *
Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®
Maximum number of SMP processors
1
Memory
Supported memory types *
DDR4-SDRAM
Number of memory slots *
2
Memory slots type
DIMM
Memory channels
Dual-channel
Non-ECC
Yes
Supported memory clock speeds
2133, 2400, 2666, 2800, 2933 MHz
Maximum internal memory *
64 GB
Unbuffered memory
Yes
Storage controllers
Supported storage drive types
HDD & SSD
Supported storage drive interfaces *
SATA III
Graphics
Parallel processing technology support *
Not supported
Internal I/O
USB 2.0 connectors *
2
USB 3.2 Gen 1 (3.1 Gen 1) connectors *
1
Number of SATA III connectors *
4
S/PDIF out connector
Yes
Audio connector
Yes
Front panel audio connector
Yes
ATX Power connector (24-pin)
Yes
Number of EATX power connectors
1
CPU fan connector
Yes
Number of chassis fan connectors
2
TPM connector
Yes
12V power connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
2
Rear panel I/O ports
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
2
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
HDMI version
1.4b
DVI-D ports quantity *
1
Network
Ethernet LAN
Yes
Ethernet interface type
Gigabit Ethernet
LAN controller
Realtek RTL8111H
Wake-on-LAN ready
Yes
Wi-Fi *
No
Features
Motherboard chipset *
Intel H410
Audio chip
Realtek ALC887
Audio output channels *
7.1 channels
Component for *
PC
Motherboard form factor *
micro ATX
Motherboard chipset family *
Intel
Windows operating systems supported
Windows 10
Expansion slots
PCI Express x1 (Gen 3.x) slots
2
PCI Express x16 (Gen 3.x) slots
1
Number of M.2 (M) slots
1
BIOS
BIOS type *
UEFI AMI
BIOS memory size
128 Mbit
Clear CMOS jumper
Yes
Logistics data
Harmonized System (HS) code
84733020
Weight & dimensions
Width
8.9" (226 mm)
Depth
7.99" (203 mm)
Height
2.01" (51 mm)
Packaging content
Cables included
SATA
Other features
Weight
28.7 oz (815 g)
Source Testseek summary Average rating
Reviews
Updated:
2020-08-01 03:34:23
Uk has collected 2 expert reviews for ASUS PRIME H410M-A Intel H410 LGA 1200 (Socket H5) micro ATX but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)