ASUS logo

ASUS Pro Q470M-C/CSM Intel Q470 LGA 1200 (Socket H5) micro ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143233
Info modified on:
30 Oct 2024, 13:00:36
Short summary description ASUS Pro Q470M-C/CSM Intel Q470 LGA 1200 (Socket H5) micro ATX:

ASUS Pro Q470M-C/CSM, Intel, LGA 1200 (Socket H5), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®, DDR4-SDRAM, 128 GB, DIMM

Long summary description ASUS Pro Q470M-C/CSM Intel Q470 LGA 1200 (Socket H5) micro ATX:

ASUS Pro Q470M-C/CSM. Processor manufacturer: Intel, Processor socket: LGA 1200 (Socket H5), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 5, 10. Maximum resolution: 4096 x 2304 pixels. HDMI version: 1.4b

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.