ASUS logo

ASUS ROG STRIX Z490-E GAMING Intel Z490 LGA 1200 (Socket H5) ATX

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
165696
Info modified on:
30 Oct 2024, 13:00:26
Short summary description ASUS ROG STRIX Z490-E GAMING Intel Z490 LGA 1200 (Socket H5) ATX:

ASUS ROG STRIX Z490-E GAMING, Intel, LGA 1200 (Socket H5), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®, DDR4-SDRAM, 128 GB, DIMM

Long summary description ASUS ROG STRIX Z490-E GAMING Intel Z490 LGA 1200 (Socket H5) ATX:

ASUS ROG STRIX Z490-E GAMING. Processor manufacturer: Intel, Processor socket: LGA 1200 (Socket H5), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way SLI, 3-Way CrossFireX, Maximum resolution: 4096 x 2304 pixels. HDMI version: 1.4b

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.