ASUS logo

ASUS TUF Z370-PLUS GAMING II Intel® Z370 LGA 1151 (Socket H4) ATX

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93070
Info modified on:
30 Oct 2024, 13:04:55
Short summary description ASUS TUF Z370-PLUS GAMING II Intel® Z370 LGA 1151 (Socket H4) ATX:

ASUS TUF Z370-PLUS GAMING II, Intel, LGA 1151 (Socket H4), DDR4-SDRAM, 64 GB, DIMM, Dual-channel

Long summary description ASUS TUF Z370-PLUS GAMING II Intel® Z370 LGA 1151 (Socket H4) ATX:

ASUS TUF Z370-PLUS GAMING II. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4). Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. RAID levels: 0, 1, 5, 10. Parallel processing technology support: CrossFireX, Maximum graphics card memory: 1024 MB, Graphics card family: Intel. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I219-V

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.