ASUS logo

ASUS PRIME H310M-E R2.0 Intel® H310 LGA 1151 (Socket H4) micro ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
176572
Info modified on:
03 Jan 2025, 08:46:40
Short summary description ASUS PRIME H310M-E R2.0 Intel® H310 LGA 1151 (Socket H4) micro ATX:

ASUS PRIME H310M-E R2.0, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium®, LGA 1151 (Socket H4), DDR4-SDRAM, 32 GB

Long summary description ASUS PRIME H310M-E R2.0 Intel® H310 LGA 1151 (Socket H4) micro ATX:

ASUS PRIME H310M-E R2.0. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD. Maximum resolution: 4096 x 2160 pixels. HDMI version: 1.4b

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.