ASUS logo

ASUS ROG MAXIMUS XI FORMULA Intel Z390 LGA 1151 (Socket H4) ATX

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130933
Info modified on:
30 Oct 2024, 13:03:31
Short summary description ASUS ROG MAXIMUS XI FORMULA Intel Z390 LGA 1151 (Socket H4) ATX:

ASUS ROG MAXIMUS XI FORMULA, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, i3-8xxx, i5-8xxx, i7-8xxx, DDR4-SDRAM, 64 GB

Long summary description ASUS ROG MAXIMUS XI FORMULA Intel Z390 LGA 1151 (Socket H4) ATX:

ASUS ROG MAXIMUS XI FORMULA. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III. Parallel processing technology support: 2-Way SLI, 3-Way CrossFireX, Maximum resolution: 4096 x 2160 pixels. LAN controller: Intel® I219-V, Wi-Fi standards: Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.