ASUS logo

ASUS ROG STRIX H370-F GAMING Intel® H370 LGA 1151 (Socket H4) ATX

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
209630
Info modified on:
30 Oct 2024, 13:00:42
Short summary description ASUS ROG STRIX H370-F GAMING Intel® H370 LGA 1151 (Socket H4) ATX:

ASUS ROG STRIX H370-F GAMING, Intel, LGA 1151 (Socket H4), DDR4-SDRAM, 64 GB, DIMM, Dual-channel

Long summary description ASUS ROG STRIX H370-F GAMING Intel® H370 LGA 1151 (Socket H4) ATX:

ASUS ROG STRIX H370-F GAMING. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4). Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Parallel processing technology support: 2-Way CrossFireX, Graphics card family: Intel, Graphics card: HD Graphics. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I219-V. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.