ASUS logo

ASUS B250 Mining Expert/CSM Intel® B250 LGA 1151 (Socket H4) ATX

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126957
Info modified on:
30 Oct 2024, 13:06:24
Short summary description ASUS B250 Mining Expert/CSM Intel® B250 LGA 1151 (Socket H4) ATX:

ASUS B250 Mining Expert/CSM, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 32 GB, DIMM

Long summary description ASUS B250 Mining Expert/CSM Intel® B250 LGA 1151 (Socket H4) ATX:

ASUS B250 Mining Expert/CSM. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Maximum graphics card memory: 1024 MB, Graphics card family: Intel, Graphics card: HD Graphics. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I219-V. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.