ASUS logo

ASUS PRIME X399-A AMD X399 Socket TR4 Extended ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64121
Info modified on:
04 Nov 2024, 11:34:27
Short summary description ASUS PRIME X399-A AMD X399 Socket TR4 Extended ATX:

ASUS PRIME X399-A, AMD, Socket TR4, AMD Ryzen Threadripper 1000 Series, AMD Ryzen Threadripper 2000 Series, DDR4-SDRAM, 128 GB, DIMM

Long summary description ASUS PRIME X399-A AMD X399 Socket TR4 Extended ATX:

ASUS PRIME X399-A. Processor manufacturer: AMD, Processor socket: Socket TR4, Compatible processor series: AMD Ryzen Threadripper 1000 Series, AMD Ryzen Threadripper 2000 Series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Parallel processing technology support: 2-Way CrossFireX, 2-Way SLI, 3-Way CrossFireX, 3-Way SLI, Quad-GPU CrossFireX, Quad-GPU SLI. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I211-AT. Component for: PC, Motherboard form factor: Extended ATX, Motherboard chipset family: AMD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.