ASUS logo

ASUS PRIME X370-A AMD X370 Socket AM4 ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36608
Info modified on:
04 Nov 2024, 10:11:58
Short summary description ASUS PRIME X370-A AMD X370 Socket AM4 ATX:

ASUS PRIME X370-A, AMD, Socket AM4, AMD A, AMD Athlon, AMD Athlon™ X4, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series, DDR4-SDRAM, 64 GB, DIMM

Long summary description ASUS PRIME X370-A AMD X370 Socket AM4 ATX:

ASUS PRIME X370-A. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD A, AMD Athlon, AMD Athlon™ X4, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111H. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: AMD. Width: 12" (305 mm), Depth: 9.33" (237 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.