ASUS logo

ASUS ROG STRIX B350-F GAMING AMD B350 Socket AM4 ATX

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46671
Info modified on:
04 Nov 2024, 10:11:38
Short summary description ASUS ROG STRIX B350-F GAMING AMD B350 Socket AM4 ATX:

ASUS ROG STRIX B350-F GAMING, AMD, Socket AM4, AMD A, AMD Athlon, AMD Athlon™ X4, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series, DDR4-SDRAM, 64 GB, DIMM

Long summary description ASUS ROG STRIX B350-F GAMING AMD B350 Socket AM4 ATX:

ASUS ROG STRIX B350-F GAMING. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD A, AMD Athlon, AMD Athlon™ X4, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. RAID levels: 0, 1, 10. Parallel processing technology support: 3-Way CrossFireX, Maximum graphics card memory: 2048 MB, Graphics card family: AMD. HDMI version: 1.4b

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.