ASUS logo

ASUS ROG STRIX B250I GAMING Intel® B250 LGA 1151 (Socket H4) mini ITX

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39613
Info modified on:
30 Oct 2024, 13:12:31
Short summary description ASUS ROG STRIX B250I GAMING Intel® B250 LGA 1151 (Socket H4) mini ITX:

ASUS ROG STRIX B250I GAMING, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, i3-6xxx, i3-7xxx, i5-6xxx, i5-7xxx, i7-6xxx, i7-7xxx, DDR4-SDRAM, 32 GB

Long summary description ASUS ROG STRIX B250I GAMING Intel® B250 LGA 1151 (Socket H4) mini ITX:

ASUS ROG STRIX B250I GAMING. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I219-V, Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n). Component for: PC, Motherboard form factor: mini ITX, Motherboard chipset family: Intel. BIOS type: UEFI AMI, BIOS memory size: 16 Mbit

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.