ASUS logo

ASUS A320M-K AMD A320 Socket AM4 micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
195743
Info modified on:
04 Nov 2024, 10:11:56
Short summary description ASUS A320M-K AMD A320 Socket AM4 micro ATX:

ASUS A320M-K, AMD, Socket AM4, AMD A, AMD Athlon, AMD Athlon™ X4, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series, Socket AM4, DDR4-SDRAM, 32 GB

Long summary description ASUS A320M-K AMD A320 Socket AM4 micro ATX:

ASUS A320M-K. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD A, AMD Athlon, AMD Athlon™ X4, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: PCI Express 3.0, SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 10. Maximum graphics card memory: 2048 MB, Graphics card family: AMD, Graphics card: Radeon Vega. HDMI version: 1.4b

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.