ASUS logo

ASUS PRIME B250M-PLUS Intel® B250 LGA 1151 (Socket H4) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70153
Info modified on:
30 Oct 2024, 13:09:21
Short summary description ASUS PRIME B250M-PLUS Intel® B250 LGA 1151 (Socket H4) micro ATX:

ASUS PRIME B250M-PLUS, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium®, E5000, E6000, E1000, i3-7xxx, i5-6xxx, i5-7xxx, i7-6xxx, i7-7xxx

Long summary description ASUS PRIME B250M-PLUS Intel® B250 LGA 1151 (Socket H4) micro ATX:

ASUS PRIME B250M-PLUS. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III. Graphics card family: Intel, Graphics card: HD Graphics, Maximum resolution: 4096 x 2140 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111H

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.