ASUS logo

ASUS PRIME B250-PRO Intel® B250 LGA 1151 (Socket H4) ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
190887
Info modified on:
30 Oct 2024, 13:00:13
Short summary description ASUS PRIME B250-PRO Intel® B250 LGA 1151 (Socket H4) ATX:

ASUS PRIME B250-PRO, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 64 GB, DIMM

Long summary description ASUS PRIME B250-PRO Intel® B250 LGA 1151 (Socket H4) ATX:

ASUS PRIME B250-PRO. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. LAN controller: Realtek RTL8111H. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel. BIOS type: UEFI AMI, BIOS memory size: 16 Mbit

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.