ASUS logo

ASUS EX-H110M-V Intel® H110 LGA 1151 (Socket H4) micro ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97271
Info modified on:
30 Oct 2024, 13:09:16
Short summary description ASUS EX-H110M-V Intel® H110 LGA 1151 (Socket H4) micro ATX:

ASUS EX-H110M-V, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 32 GB, DIMM

Long summary description ASUS EX-H110M-V Intel® H110 LGA 1151 (Socket H4) micro ATX:

ASUS EX-H110M-V. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Maximum graphics card memory: 1024 MB, Graphics card family: Intel, Graphics card: HD Graphics. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111H. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.