ASUS logo

ASUS STRIX H270F GAMING Intel® H270 LGA 1151 (Socket H4) ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
177849
Info modified on:
30 Oct 2024, 13:02:23
Short summary description ASUS STRIX H270F GAMING Intel® H270 LGA 1151 (Socket H4) ATX:

ASUS STRIX H270F GAMING, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 64 GB, DIMM

Long summary description ASUS STRIX H270F GAMING Intel® H270 LGA 1151 (Socket H4) ATX:

ASUS STRIX H270F GAMING. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Parallel processing technology support: 2-Way CrossFireX. LAN controller: Intel® I219-V. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.