ASUS logo

ASUS H110S1 Intel® H110 Mini-STX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80931
Info modified on:
30 Oct 2024, 13:06:43
Short summary description ASUS H110S1 Intel® H110 Mini-STX:

ASUS H110S1, Intel, Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 32 GB, SO-DIMM, Non-ECC

Long summary description ASUS H110S1 Intel® H110 Mini-STX:

ASUS H110S1. Processor manufacturer: Intel, Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots type: SO-DIMM. LAN controller: Intel® I219-V. Component for: PC, Motherboard form factor: Mini-STX, Motherboard chipset family: Intel. BIOS memory size: 128 Mbit

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.