ASUS logo

ASUS E3 PRO GAMING V5 Intel® C232 LGA 1151 (Socket H4) ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154737
Info modified on:
30 Oct 2024, 13:00:09
Short summary description ASUS E3 PRO GAMING V5 Intel® C232 LGA 1151 (Socket H4) ATX:

ASUS E3 PRO GAMING V5, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 64 GB, DIMM

Long summary description ASUS E3 PRO GAMING V5 Intel® C232 LGA 1151 (Socket H4) ATX:

ASUS E3 PRO GAMING V5. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX, Quad-GPU CrossFireX. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel I219LM

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.