ASUS logo

ASUS H110M-A/DP Intel® H110 LGA 1151 (Socket H4) micro ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36731
Info modified on:
30 Oct 2024, 13:08:51
Short summary description ASUS H110M-A/DP Intel® H110 LGA 1151 (Socket H4) micro ATX:

ASUS H110M-A/DP, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 32 GB, DIMM

Long summary description ASUS H110M-A/DP Intel® H110 LGA 1151 (Socket H4) micro ATX:

ASUS H110M-A/DP. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III. Maximum graphics card memory: 1024 MB, Graphics card family: Intel, Graphics card: HD Graphics. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111H

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.