ASUS logo

ASUS H110I-Plus Intel® H110 LGA 1151 (Socket H4) mini ITX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
256010
Info modified on:
30 Oct 2024, 13:00:23
Short summary description ASUS H110I-Plus Intel® H110 LGA 1151 (Socket H4) mini ITX:

ASUS H110I-Plus, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, i3-6xxx, i5-6xxx, i7-6xxx, DDR4-SDRAM, 32 GB

Long summary description ASUS H110I-Plus Intel® H110 LGA 1151 (Socket H4) mini ITX:

ASUS H110I-Plus. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Realtek RTL8111H. Component for: PC, Motherboard form factor: mini ITX, Motherboard chipset family: Intel

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.