ASUS logo

ASUS N3050T BGA 1170 mini ITX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102093
Info modified on:
30 Oct 2024, 13:05:15
Short summary description ASUS N3050T BGA 1170 mini ITX:

ASUS N3050T, Intel, BGA 1170, Intel® Celeron® Dual-Core, DDR3-SDRAM, 8 GB, SO-DIMM

Long summary description ASUS N3050T BGA 1170 mini ITX:

ASUS N3050T. Processor manufacturer: Intel, Processor socket: BGA 1170, Compatible processor series: Intel® Celeron® Dual-Core. Supported memory types: DDR3-SDRAM, Maximum internal memory: 8 GB, Memory slots type: SO-DIMM. Supported storage drive interfaces: SATA III. Graphics card family: Intel, Graphics card: HD Graphics. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111H

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.