ASUS logo

ASUS MAXIMUS VIII HERO ALPHA Intel® Z170 LGA 1151 (Socket H4) ATX

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153928
Info modified on:
21 Oct 2022, 10:32:10
Short summary description ASUS MAXIMUS VIII HERO ALPHA Intel® Z170 LGA 1151 (Socket H4) ATX:

ASUS MAXIMUS VIII HERO ALPHA, Intel, LGA 1151 (Socket H4), Intel® Celeron®, DDR4-SDRAM, 64 GB, DIMM

Long summary description ASUS MAXIMUS VIII HERO ALPHA Intel® Z170 LGA 1151 (Socket H4) ATX:

ASUS MAXIMUS VIII HERO ALPHA. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 3-Way CrossFireX, Quad-GPU SLI, Graphics card family: Intel. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I219-V, Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.