ASUS logo

ASUS M5A78L-M LE/USB3 AMD 760G micro ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
193626
Info modified on:
21 Oct 2022, 10:32:10
Short summary description ASUS M5A78L-M LE/USB3 AMD 760G micro ATX:

ASUS M5A78L-M LE/USB3, AMD, AMD Sempron, AMD Athlon II, DDR3-SDRAM, DIMM, 1866,1066,1333,1600 MHz, SATA II

Long summary description ASUS M5A78L-M LE/USB3 AMD 760G micro ATX:

ASUS M5A78L-M LE/USB3. Processor manufacturer: AMD, Compatible processor series: AMD Sempron, AMD Athlon II. Supported memory types: DDR3-SDRAM, Memory slots type: DIMM, Supported memory clock speeds: 1866,1066,1333,1600 MHz. Supported storage drive interfaces: SATA II. Parallel processing technology support: Hybrid CrossFireX, Graphics card: Radeon HD 3000. LAN controller: Realtek 8111GR

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.