ASUS logo

ASUS B150M-C D3 Intel® B150 LGA 1151 (Socket H4) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135469
Info modified on:
30 Oct 2024, 13:03:13
Short summary description ASUS B150M-C D3 Intel® B150 LGA 1151 (Socket H4) micro ATX:

ASUS B150M-C D3, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, DDR3L-SDRAM, 64 GB, DIMM

Long summary description ASUS B150M-C D3 Intel® B150 LGA 1151 (Socket H4) micro ATX:

ASUS B150M-C D3. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, DDR3L-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III. Maximum graphics card memory: 1024 MB, Graphics card family: Intel, Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek 8111F

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.