ASUS logo

ASUS MAXIMUS VIII GENE Intel® Z170 LGA 1151 (Socket H4) micro ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
161878
Info modified on:
30 Oct 2024, 13:00:06
Short summary description ASUS MAXIMUS VIII GENE Intel® Z170 LGA 1151 (Socket H4) micro ATX:

ASUS MAXIMUS VIII GENE, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 64 GB, DIMM

Long summary description ASUS MAXIMUS VIII GENE Intel® Z170 LGA 1151 (Socket H4) micro ATX:

ASUS MAXIMUS VIII GENE. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, RAID levels: 0, 1, 10, 5. Ethernet interface type: Gigabit Ethernet. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.