ASUS logo

ASUS N3050I-C mini ITX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122332
Info modified on:
30 Oct 2024, 13:00:17
Short summary description ASUS N3050I-C mini ITX:

ASUS N3050I-C, DDR3-SDRAM, 8 GB, DIMM, Dual-channel, Non-ECC, 8 GB

Long summary description ASUS N3050I-C mini ITX:

ASUS N3050I-C. Supported memory types: DDR3-SDRAM, Maximum internal memory: 8 GB, Memory slots type: DIMM. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111H. Component for: Mini PC, Motherboard form factor: mini ITX, Motherboard chipset family: Intel. BIOS type: UEFI AMI, BIOS memory size: 64 Mbit. Width: 6.69" (170 mm), Depth: 6.69" (170 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.