ASUS logo

ASUS A68HM-Plus AMD A68H Socket FM2+ micro ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
188960
Info modified on:
30 Oct 2024, 13:02:33
Short summary description ASUS A68HM-Plus AMD A68H Socket FM2+ micro ATX:

ASUS A68HM-Plus, AMD, Socket FM2+, AMD A, DDR3-SDRAM, 32 GB, DIMM

Long summary description ASUS A68HM-Plus AMD A68H Socket FM2+ micro ATX:

ASUS A68HM-Plus. Processor manufacturer: AMD, Processor socket: Socket FM2+, Compatible processor series: AMD A. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10, JBOD. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Realtek RTL8111GR. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: AMD

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.