ASUS logo

ASUS J1900I-C BGA 1170 mini ITX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89593
Info modified on:
30 Oct 2024, 13:06:23
Short summary description ASUS J1900I-C BGA 1170 mini ITX:

ASUS J1900I-C, Intel, BGA 1170, Intel® Celeron®, J1900, DDR3L-SDRAM, SO-DIMM

Long summary description ASUS J1900I-C BGA 1170 mini ITX:

ASUS J1900I-C. Processor manufacturer: Intel, Processor socket: BGA 1170, Compatible processor series: Intel® Celeron®. Supported memory types: DDR3L-SDRAM, Memory slots type: SO-DIMM, Memory channels: Dual-channel. Supported storage drive interfaces: SATA II. Maximum graphics card memory: 512 MB, Graphics card family: Intel, Graphics card: HD Graphics. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Realtek RTL8111G

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.