ASUS logo

ASUS Z97M-PLUS Intel® Z97 LGA 1150 (Socket H3) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130573
Info modified on:
21 Oct 2022, 10:32:10
Short summary description ASUS Z97M-PLUS Intel® Z97 LGA 1150 (Socket H3) micro ATX:

ASUS Z97M-PLUS, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, i3-4xxx, i3-5xxx, i5-4xxx, i5-5xxx, i7-4xxx, i7-5xxx, DDR3-SDRAM, 32 GB

Long summary description ASUS Z97M-PLUS Intel® Z97 LGA 1150 (Socket H3) micro ATX:

ASUS Z97M-PLUS. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: Quad-GPU CrossFireX, Maximum graphics card memory: 512 MB, Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I218-V

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.