ASUS logo

ASUS Z87I-PRO Intel® Z87 LGA 1150 (Socket H3) mini ITX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67058
Info modified on:
30 Oct 2024, 13:09:18
Short summary description ASUS Z87I-PRO Intel® Z87 LGA 1150 (Socket H3) mini ITX:

ASUS Z87I-PRO, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, 6 GT/s, DDR3-SDRAM, 16 GB

Long summary description ASUS Z87I-PRO Intel® Z87 LGA 1150 (Socket H3) mini ITX:

ASUS Z87I-PRO. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Maximum graphics card memory: 1024 MB, Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I217-V, Wi-Fi standards: 802.11a, 802.11b, 802.11g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.