ASUS logo

ASUS Q87T/CSM Intel® Q87 LGA 1150 (Socket H3) Thin Mini ITX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81242
Info modified on:
14 Mar 2024, 17:43:12
Short summary description ASUS Q87T/CSM Intel® Q87 LGA 1150 (Socket H3) Thin Mini ITX:

ASUS Q87T/CSM, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, SO-DIMM, Dual-channel

Long summary description ASUS Q87T/CSM Intel® Q87 LGA 1150 (Socket H3) Thin Mini ITX:

ASUS Q87T/CSM. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Memory slots type: SO-DIMM, Memory channels: Dual-channel. RAID levels: 0, 1, 5, 10. LAN controller: Realtek RTL8111G. Component for: PC, Motherboard form factor: Thin Mini ITX, Motherboard chipset family: Intel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.