ASUS logo

ASUS Q87T/CSM Intel® Q87 LGA 1150 (Socket H3) mini ITX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79827
Info modified on:
30 Oct 2024, 13:04:31
Short summary description ASUS Q87T/CSM Intel® Q87 LGA 1150 (Socket H3) mini ITX:

ASUS Q87T/CSM, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 16 GB, SO-DIMM

Long summary description ASUS Q87T/CSM Intel® Q87 LGA 1150 (Socket H3) mini ITX:

ASUS Q87T/CSM. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: SO-DIMM. Maximum graphics card memory: 1024 MB, Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek 8111G. Component for: Mini PC, Motherboard form factor: mini ITX, Motherboard chipset family: Intel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.