ASUS logo

ASUS X79-DELUXE Intel X79 LGA 2011 (Socket R) ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126304
Info modified on:
30 Oct 2024, 13:06:10
Short summary description ASUS X79-DELUXE Intel X79 LGA 2011 (Socket R) ATX:

ASUS X79-DELUXE, Intel, LGA 2011 (Socket R), Intel® Core™ i7, Intel® Core™ i7 Extreme Edition, DDR3-SDRAM, 64 GB, DIMM

Long summary description ASUS X79-DELUXE Intel X79 LGA 2011 (Socket R) ATX:

ASUS X79-DELUXE. Processor manufacturer: Intel, Processor socket: LGA 2011 (Socket R), Compatible processor series: Intel® Core™ i7, Intel® Core™ i7 Extreme Edition. Supported memory types: DDR3-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III. Parallel processing technology support: 3-Way SLI, Quad-GPU CrossFireX. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® 82579V, Realtek 8111GR, Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.