ASUS logo

ASUS A85XM-A AMD A85X Socket FM2 micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41855
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS A85XM-A AMD A85X Socket FM2 micro ATX:

ASUS A85XM-A, AMD, Socket FM2, AMD A, DDR3-SDRAM, 32 GB, DIMM

Long summary description ASUS A85XM-A AMD A85X Socket FM2 micro ATX:

ASUS A85XM-A. Processor manufacturer: AMD, Processor socket: Socket FM2, Compatible processor series: AMD A. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 1, 5, 10, JBOD. Maximum graphics card memory: 2048 MB, Maximum resolution: 2560 x 1600 pixels. Ethernet interface type: Gigabit Ethernet

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.