ASUS logo

ASUS H87-Plus Intel® HM87 LGA 1150 (Socket H3) ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
210111
Info modified on:
30 Oct 2024, 13:06:08
Short summary description ASUS H87-Plus Intel® HM87 LGA 1150 (Socket H3) ATX:

ASUS H87-Plus, Intel, LGA 1150 (Socket H3), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, DDR3-SDRAM, 32 GB, DIMM

Long summary description ASUS H87-Plus Intel® HM87 LGA 1150 (Socket H3) ATX:

ASUS H87-Plus. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: Quad-GPU CrossFireX, Maximum graphics card memory: 1024 MB, Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111G

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.