ASUS logo

ASUS C8HM70-I/HDMI Intel® HM70 Express BGA 1023 mini ITX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
219786
Info modified on:
30 Oct 2024, 13:05:39
Short summary description ASUS C8HM70-I/HDMI Intel® HM70 Express BGA 1023 mini ITX:

ASUS C8HM70-I/HDMI, Intel, BGA 1023, Intel® Celeron® M, 5 GT/s, DDR3-SDRAM, 16 GB

Long summary description ASUS C8HM70-I/HDMI Intel® HM70 Express BGA 1023 mini ITX:

ASUS C8HM70-I/HDMI. Processor manufacturer: Intel, Processor socket: BGA 1023, Compatible processor series: Intel® Celeron® M. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: SO-DIMM. Supported storage drive interfaces: SATA II, SATA III. Graphics card family: Intel, Graphics card: HD Graphics, Maximum resolution: 2048 x 1536 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111F

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.