ASUS logo

ASUS MAXIMUS VI GENE Intel® Z87 LGA 1150 (Socket H3) mini ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
194629
Info modified on:
30 Oct 2024, 13:09:52
Short summary description ASUS MAXIMUS VI GENE Intel® Z87 LGA 1150 (Socket H3) mini ATX:

ASUS MAXIMUS VI GENE, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, DIMM, Dual-channel

Long summary description ASUS MAXIMUS VI GENE Intel® Z87 LGA 1150 (Socket H3) mini ATX:

ASUS MAXIMUS VI GENE. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Memory slots type: DIMM, Memory channels: Dual-channel. Supported storage drive interfaces: SATA, RAID levels: 0, 1, 5, 10. Component for: PC, Motherboard form factor: mini ATX, Motherboard chipset family: Intel. BIOS type: UEFI AMI, BIOS memory size: 64 Mbit, ACPI version: 5.0a

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.