ASUS logo

ASUS MX279H LED display 27" 1920 x 1080 pixels Full HD Black, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18934
Info modified on:
29 Mar 2025, 08:52:19
Short summary description ASUS MX279H LED display 27" 1920 x 1080 pixels Full HD Black, Silver:

ASUS MX279H, 27", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black, Silver

Long summary description ASUS MX279H LED display 27" 1920 x 1080 pixels Full HD Black, Silver:

ASUS MX279H. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product color: Black, Silver

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.