ASUS logo

ASUS PA248Q LED display 24.1" 1920 x 1200 pixels WUXGA Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
257391
Info modified on:
30 Dec 2024, 17:23:40
Short summary description ASUS PA248Q LED display 24.1" 1920 x 1200 pixels WUXGA Black:

ASUS PA248Q, 24.1", 1920 x 1200 pixels, WUXGA, LED, 6 ms, Black

Long summary description ASUS PA248Q LED display 24.1" 1920 x 1200 pixels WUXGA Black:

ASUS PA248Q. Display diagonal: 24.1", Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: LED. Display: LED. Response time: 6 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.