ASUS logo

ASUS VS247HR LED display 23.6" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
258242
Info modified on:
29 Mar 2025, 08:52:51
Short summary description ASUS VS247HR LED display 23.6" 1920 x 1080 pixels Full HD Black:

ASUS VS247HR, 23.6", 1920 x 1080 pixels, Full HD, LED, 2 ms, Black

Long summary description ASUS VS247HR LED display 23.6" 1920 x 1080 pixels Full HD Black:

ASUS VS247HR. Display diagonal: 23.6", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.