ASUS logo

ASUS VE248H computer monitor 24" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89877
Info modified on:
08 May 2024, 22:50:29
Short summary description ASUS VE248H computer monitor 24" 1920 x 1080 pixels Full HD Black:

ASUS VE248H, 24", 1920 x 1080 pixels, Full HD, 2 ms, Black

Long summary description ASUS VE248H computer monitor 24" 1920 x 1080 pixels Full HD Black:

ASUS VE248H. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.