ASUS logo

ASUS VE247H computer monitor 23.6" 1920 x 1080 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121017
Info modified on:
08 May 2024, 22:51:04
Short summary description ASUS VE247H computer monitor 23.6" 1920 x 1080 pixels Black:

ASUS VE247H, 23.6", 1920 x 1080 pixels, 2 ms, Black

Long summary description ASUS VE247H computer monitor 23.6" 1920 x 1080 pixels Black:

ASUS VE247H. Display diagonal: 23.6", Display resolution: 1920 x 1080 pixels, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.