ASUS ML248H, 24", 1920 x 1080 pixels, Full HD, 2 ms
ASUS ML248H. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°